EN
  • EN
  • DE

SS2040FL T/R

Part No SS2040FL T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192789-SS2040FL T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS2040FL T/R CAD Model

Description

The SS2040FL T/R is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for efficient rectification with a low forward voltage drop. The "FL" likely indicates a flat lead package for improved thermal characteristics, and the "T/R" indicates Tape and Reel packaging for automated assembly.

Applications:

  • Switching Mode Power Supplies: Rectification in high-frequency SMPS applications where efficiency is critical.
  • DC-DC Converters: Used in voltage regulation and conversion circuits for minimizing power losses.
  • Freewheeling Diodes: Protects inductive loads in switching circuits.
  • Reverse Polarity Protection: Prevents circuit damage from incorrect power supply connections.
  • LED Lighting: Power rectification in LED driver circuits.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and increases efficiency.
  • High Surge Current Capability: Handles large current spikes without failure.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Flat Lead Package (FL): Improves thermal performance for higher current applications.
  • Tape and Reel Packaging (T/R): Suitable for automated assembly processes.

Benefits:

  • Improved Efficiency: Lower forward voltage drop leads to reduced power loss and higher overall efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Better Thermal Performance: The Flat Lead package provides improved heat dissipation.
  • Simplified Assembly: Tape and Reel packaging allows for efficient automated assembly.
  • Compact Design: Surface mount packaging saves board space.

Additional Details:

The SS2040FL T/R from Panjit typically has a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) rating of 2A. The forward voltage (VF) at 2A is generally around 0.55V - 0.65V. The package is a surface-mount type with Flat Leads. The operating temperature range is typically from -55°C to +150°C. This Schottky rectifier is designed for applications requiring high efficiency and fast switching speeds. The flat lead package enhances thermal dissipation, allowing for higher operating currents. The T/R designation indicates that the components are supplied on Tape and Reel for automated pick-and-place assembly. As always, refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0550 $50.0500
2,215+ $0.0452 $100.1180
3,425+ $0.0438 $150.0150
4,720+ $0.0424 $200.1280
6,115+ $0.0409 $250.1035
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess