EN
  • EN
  • DE

SVT20100UB

Part No SVT20100UB
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262682-SVT20100UB
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT20100UB CAD Model

Description

The SVT20100UB is a Schottky Barrier Rectifier from Panjit, engineered for efficient rectification in power electronics applications. It features a low forward voltage drop and rapid switching capabilities, optimizing performance in circuits requiring minimal power loss and high-speed operation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • Reverse Polarity Protection Circuits

Features

  • Low Forward Voltage Drop: Reduces power loss and increases overall efficiency.
  • High Surge Current Capability: Withstands high current surges without failure.
  • Fast Switching Speed: Enables efficient performance in high-frequency applications.
  • High Reliability: Ensures stable and consistent operation over a wide temperature range.
  • Halogen-Free: Environmentally friendly, complying with halogen-free standards.

Benefits

  • Improved Energy Efficiency: Minimizes power consumption in various applications.
  • Increased System Reliability: Provides stable and consistent performance.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation.
  • Compact Design Solutions: Facilitates smaller and more efficient designs.
  • Robust Protection: High surge current capability ensures protection against voltage transients.

Specifications

The SVT20100UB features a maximum repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 20A. The forward voltage drop (VF) is designed to be minimal to ensure optimal efficiency. The operating temperature range is typically -55°C to +150°C. It is typically housed in a TO-220AB package or equivalent, designed for efficient thermal management. Always consult the manufacturer's datasheet for comprehensive and precise technical specifications to ensure proper application and design.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2887 $58.1757
27+ $4.3393 $117.1611
42+ $4.2042 $176.5764
57+ $4.0679 $231.8703
74+ $3.9328 $291.0272
99+ $3.5262 $349.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess