Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 387331-UF802F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF802F CAD Model

Description

The UF802F is an ultrafast recovery rectifier manufactured by Panjit. This device is designed for use in applications where high efficiency and rapid switching are essential. The 'F' suffix often indicates a specific package type or feature variation.

Applications

  • Switching mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Power factor correction (PFC) circuits

Features

  • Ultrafast reverse recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • RoHS compliant

Benefits

  • Improved efficiency in high-frequency switching applications
  • Reduced power dissipation, leading to cooler operation
  • Increased robustness against transient surge events
  • Long service life

Additional Details

The UF802F is typically available in a TO-220F package. The key electrical specifications include a repetitive peak reverse voltage (VRRM) of 200V, a maximum average forward rectified current (IF(AV)) of 8.0A, and a typical forward voltage drop (VF) of around 0.95V to 1.2V (depending on the specific operating conditions). The ultrafast recovery time (trr) is a crucial characteristic, usually in the range of tens of nanoseconds. This rapid switching speed minimizes reverse recovery losses, which are a significant source of inefficiency in high-frequency circuits. The high surge current capability provides protection against transient voltage spikes and overcurrent conditions, enhancing the overall reliability of the application. The device's low forward voltage drop reduces power dissipation, further improving the overall energy efficiency. The insulated TO-220F package improves thermal performance by allowing the device to be mounted directly to a heatsink with only a single screw.

The UF802F is commonly used in various power electronics applications where both speed and efficiency are essential. The fast recovery characteristic helps reduce reverse recovery losses, making it suitable for high-frequency switching circuits. The robust design and high surge current capability contribute to its reliability in harsh operating environments. Its RoHS compliance ensures that it meets environmental regulations.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $4.0257 $68.4369
40+ $3.3025 $132.1000
61+ $3.2004 $195.2244
84+ $3.0969 $260.1396
109+ $2.9934 $326.2806
145+ $2.6842 $389.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,570 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention