Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose, MPPT, Solar
Outputs and Type 1, Isolated
Power - Output 250 W
Voltage - Output 350V ~ 430V
Voltage - Input 10V ~ 45V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STM32
Other Names 497-11420,STEVALISV013V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284204-STEVAL-ISV013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV013V1 CAD Model

Description

The STEVAL-ISV013V1 is an innovative energy harvesting module developed by STMicroelectronics, designed to convert ambient energy into electrical power to supply low-power devices. This module is particularly suitable for applications where battery replacement is difficult or impossible, such as remote sensors, wearable devices, and industrial automation systems.

Key Features

  • Efficient Energy Conversion: The module is capable of harvesting energy from light, vibrations, or thermal differences, making it highly versatile and suitable for a variety of environments.
  • SPV1050 Ultra-Low Power Energy Harvester: At the heart of the STEVAL-ISV013V1 is the SPV1050, an ultra-low power and high-efficiency energy harvester and battery charger, which ensures maximum energy extraction from the available sources.
  • Flexible Power Management: It offers multiple power management configurations, including MPPT (Maximum Power Point Tracking) for photovoltaic sources and TEG (Thermoelectric Generator) operation, enabling optimal power extraction under varying conditions.
  • Battery Charging and Protection: The module includes a battery management system that provides safe charging, overcharge protection, and maximizes the lifespan of the attached storage element.
  • Compact and Robust Design: With its small form factor, the STEVAL-ISV013V1 is designed to fit into compact spaces and withstand harsh environmental conditions.

Applications

  • Wireless sensor networks
  • Industrial monitoring systems
  • Building automation
  • Wearable devices
  • IoT devices

The STEVAL-ISV013V1 is an exemplary solution for developers looking to create sustainable and maintenance-free electronic systems. By leveraging ambient energy sources, this module allows for the design of autonomous systems that can operate indefinitely, reducing the need for external power supplies or frequent maintenance.

With its integration of advanced energy harvesting and power management technologies, the STEVAL-ISV013V1 from STMicroelectronics represents a significant step forward in the development of energy-efficient and eco-friendly electronic solutions.

You May Also Be Interested in

Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $257.5777 $257.5777
2+ $230.9321 $461.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention