Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Motor Drivers, Controllers
Manufacturer Sanken Electric USA Inc.
Packaging Tube
Part Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver
Output Configuration Half Bridge (3)
Interface Logic
Technology IGBT
Applications Home Appliance
Current - Output 5A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 600V (Max)
Operating Temperature -20°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.657", 16.70mm), 29 Leads
Supplier Device Package 40-DIP LF2971
Base Product Number SIM6827
Ultra Librarian 3D Model Ultra Librarian SIM6827M CAD Model

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 1 X 8:1 16TSSOP
Lowest to $14.6617
ECAD model for 74CBTLV3251PGG
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 80SEC 28SOIC
Need more? Email Us
ECAD model for ISD1740SY
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
ECAD model for 9ZXL1231AKILF
Renesas Electronics America
9DBL0252C 2 O/P 3.3V PCIE BUF Z
Need more? Email Us
ECAD model for 9DBL0252CKILF
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $157.4265
ECAD model for ISL6146BFUZ-T
Renesas Electronics America
9DBL0651C 6 O/P 3.3V PCIE ZDB Z
Lowest to $3.9000
ECAD model for 9DBL0651CKILF
Renesas Electronics America
IC SRAM 8KBIT PARALLEL 48DIP
Need more? Email Us
ECAD model for 7130LA55PDGI
ON Semiconductor
IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $1.7681
ECAD model for 74LVT245WM
Allegro MicroSystems, LLC
IC MTR DRV BIPOLAR 3-5.5V 24SOIC
Lowest to $3.3499
ECAD model for A3967SLB-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention