EN
  • EN
  • DE

US1MWG_R1_00001

Part No US1MWG_R1_00001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Ultrafast-diode 1A 1000V Sma-w
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987304-US1MWG_R1_00001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1MWG_R1_00001 CAD Model

Description

The US1MWG_R1_00001 is a surface mount rectifier manufactured by Panjit. It is designed for general purpose rectification applications and offers a compact size and efficient performance.

Applications

  • Power Supplies: Used in AC-DC power supplies to convert AC voltage to DC voltage.
  • Adapters: Employed in wall adapters and chargers for electronic devices.
  • LED Lighting: Utilized in LED lighting circuits for voltage rectification.
  • Automotive Electronics: Integrated into automotive electronic systems for voltage regulation.

Features

  • Surface Mount Package: Allows for automated assembly and compact PCB design.
  • High Surge Current Capability: Withstands high surge currents during startup.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Glass Passivated Junction: Provides high reliability and stability.

Benefits

  • Efficient Rectification: Converts AC to DC voltage with minimal power loss.
  • Compact Size: Saves board space in compact electronic devices.
  • High Reliability: Ensures stable performance in demanding applications.

Technical Specifications

Typical specifications include:

  • Maximum Repetitive Peak Reverse Voltage: 1000V
  • Maximum RMS Voltage: 700V
  • Maximum DC Blocking Voltage: 1000V
  • Maximum Average Forward Rectified Current: 1.0A
  • Peak Forward Surge Current: 30A
  • Forward Voltage: 1.0V
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD-128

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,120 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess