EN
  • EN
  • DE

PS8101-BO

Part No PS8101-BO
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281381-PS8101-BO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8101-BO CAD Model

Description

The PS8101-BO, manufactured by Parade Technologies, is a high-performance DisplayPort re-driver designed to enhance signal integrity in various display applications. This device helps compensate for signal losses that occur over long cable lengths or through circuit board traces, ensuring a crisp and reliable display output.

Applications

  • Desktop PCs and Laptops: Enhancing DisplayPort signal quality for monitors.
  • Docking Stations: Ensuring reliable video output from docking stations to external displays.
  • Graphics Cards: Improving signal integrity for high-resolution displays connected to graphics cards.
  • Motherboards: Providing robust DisplayPort connectivity directly on the motherboard.
  • DisplayPort Cables and Adapters: Improving signal quality for long or lossy DisplayPort cables.

Features

  • DisplayPort 1.4 Compliant: Supports the latest DisplayPort standards for high bandwidth and resolution.
  • Adaptive Equalization: Automatically adjusts equalization settings to compensate for signal loss.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for portable devices.
  • Compact Package: Available in a small form factor for easy integration into various designs.
  • Advanced Signal Conditioning: Provides superior signal integrity and jitter reduction.
  • Transparent Re-driver: Operates without altering the underlying DisplayPort protocol.

Benefits

  • Improved Signal Integrity: Ensures a clear and stable display output, even with long cable lengths.
  • Enhanced Display Performance: Supports high resolutions and refresh rates without signal degradation.
  • Reduced EMI: Minimizes electromagnetic interference for a cleaner signal and system performance.
  • Increased System Reliability: Provides a robust and reliable DisplayPort connection.
  • Simplified System Design: Eases the design process by compensating for signal losses and reducing the need for complex board layouts.
  • Lower Overall System Cost: Reduces the cost associated with high quality cables by allowing for lower-cost options.

Additional Details

The PS8101-BO supports data rates up to 8.1 Gbps per lane, making it suitable for 4K and 8K displays. Its adaptive equalization feature automatically adjusts to compensate for signal losses, ensuring optimal performance across a wide range of cable lengths and system configurations. The device operates from a single 3.3V power supply and consumes minimal power. The compact package allows for easy integration into space-constrained applications. The PS8101-BO provides a transparent re-driver function, which means that it does not alter the DisplayPort protocol and is compatible with all DisplayPort devices. It also offers enhanced ESD protection, safeguarding the system from electrostatic discharge events.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4461 $57.8440
100+ $1.1862 $118.6200
155+ $1.1492 $178.1260
210+ $1.1123 $233.5830
270+ $1.0753 $290.3310
360+ $0.9644 $347.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess