EN
  • EN
  • DE

PS8101TQFN48G

Part No PS8101TQFN48G
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281391-PS8101TQFN48G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8101TQFN48G CAD Model

Description

The PS8101TQFN48G is an embedded DisplayPort (eDP) timing controller (TCON) manufactured by Parade Technologies. This component is designed to drive high-resolution LCD panels, commonly used in notebook computers, tablets, and all-in-one PCs. It incorporates advanced features for image enhancement, power management, and display timing control, delivering optimal visual performance and energy efficiency.

Applications:

  • Notebook Computers
  • Tablets
  • All-in-One PCs
  • High-Resolution LCD Panels

Features:

  • Embedded DisplayPort (eDP) 1.4 Compliance
  • Supports Panel Resolutions up to WQXGA (2560x1600)
  • Integrated Timing Controller (TCON)
  • Adaptive Overdrive for Improved Response Time
  • Backlight Control with PWM Dimming
  • Low Power Consumption
  • QFN48 Package

Benefits:

  • Enables high-resolution display support in portable devices
  • Enhances image quality with reduced motion blur
  • Extends battery life through optimized power management
  • Simplifies display system design with an integrated TCON
  • Offers a compact and cost-effective eDP solution

Additional Details:

The PS8101TQFN48G features an eDP 1.4 interface, ensuring compatibility with the latest display standards and enabling high bandwidth for demanding display applications. The integrated timing controller handles all the necessary timing and control signals for the LCD panel, simplifying the design process and reducing the number of external components. The adaptive overdrive technology improves the LCD panel's response time, minimizing motion blur and ghosting, resulting in a clearer and more responsive visual experience. PWM dimming control allows for precise adjustment of the backlight brightness, contributing to power efficiency and visual comfort.

The QFN48 package provides a compact footprint, making it suitable for space-constrained applications. This device supports various color depths and display modes. Its low power consumption is a key feature for extending battery life in portable devices. The PS8101TQFN48G is a reliable and efficient solution for driving high-resolution LCD panels in a variety of applications.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess