The TL16CFM504APZR is a high-performance, multi-protocol serial communication controller from the renowned semiconductor manufacturer Texas Instruments. This advanced integrated circuit is designed to handle a wide array of serial communication protocols, making it an ideal choice for various applications in industrial, communication, and networking sectors.
Key Features
- Multi-Protocol Support: The device supports numerous serial protocols, including HDLC, UART, and asynchronous modes, providing versatility for different communication requirements.
- Integrated FIFO Buffers: On-chip FIFO buffers for transmission and reception ensure smooth data handling and reduce the load on the system CPU, enhancing overall system efficiency.
- Flexible Baud Rate Generators: The TL16CFM504APZR comes with programmable baud rate generators, allowing precise adjustment of data transfer rates to match specific application needs.
- High Data Throughput: With its ability to support high-speed data transfers, this controller can keep up with the demands of high-throughput systems.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it suitable for power-sensitive applications.
Applications
- Industrial automation and control systems
- Data communication equipment
- Networking infrastructure
- Point-of-sale terminals
- Telecommunication interfaces
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to 85°C |
| Package / Case |
HTQFP-80 |
| Data Bus Width |
8-bit |
The TL16CFM504APZR from Texas Instruments exemplifies a blend of performance, versatility, and efficiency. Its robust design and comprehensive feature set make it a prime choice for developers and engineers looking to implement reliable serial communication in their systems.