EN
  • EN
  • DE

PS8330BQFN48GTR-A0

Part No PS8330BQFN48GTR-A0
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281432-PS8330BQFN48GTR-A0
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS8330BQFN48GTR-A0 CAD Model

Description

The PS8330BQFN48GTR-A0, manufactured by Parade Technologies, is a high-performance DisplayPort to HDMI protocol converter. This integrated circuit bridges the gap between DisplayPort source devices and HDMI displays, enabling seamless connectivity and high-resolution video output. It's designed to handle demanding multimedia applications, ensuring reliable signal transmission and compatibility.

Applications:

  • Notebook Computers: Integrating DisplayPort outputs to connect to HDMI monitors and televisions.
  • Desktop PCs: Providing HDMI output from DisplayPort-enabled graphics cards.
  • Docking Stations: Enabling HDMI connectivity for devices connected via docking stations.
  • Graphics Cards: Converting DisplayPort signals to HDMI for connecting to HDMI displays.
  • Embedded Systems: Implementing HDMI output in embedded systems with DisplayPort source.

Features:

  • DisplayPort 1.2a Receiver: Supports high-bandwidth DisplayPort input with data rates up to 5.4 Gbps per lane.
  • HDMI 1.4b Transmitter: Enables HDMI output with support for resolutions up to 4K Ultra HD (3840x2160) at 30Hz.
  • HDCP 1.4 Content Protection: Supports High-bandwidth Digital Content Protection for secure content transmission.
  • Audio Support: Handles multi-channel audio formats, including Dolby Digital, DTS, and LPCM.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices.
  • QFN48 Package: Compact Quad Flat No-Lead package for space-constrained applications.

Benefits:

  • Seamless Connectivity: Bridges the gap between DisplayPort and HDMI devices, ensuring compatibility.
  • High-Resolution Output: Supports up to 4K Ultra HD resolution for crisp and clear video.
  • Reliable Signal Transmission: Ensures stable and error-free signal transmission.
  • Enhanced Multimedia Experience: Delivers high-quality audio and video for an immersive experience.
  • Power Efficiency: Reduces power consumption, extending battery life in portable devices.

Additional Details:

The PS8330BQFN48GTR-A0 operates on a single 3.3V power supply. Its integrated HDCP engine ensures that protected content is transmitted securely. The device's advanced features make it a reliable solution for converting DisplayPort signals to HDMI, ensuring compatibility and high-performance video output.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess