EN
  • EN
  • DE

900-00005

Part No 900-00005
Manufacturer Parallax Inc.
Catalog Motors - AC, DC
Description SERVOMOTOR RC 6V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Motor
Function Servomotor, RC (Hobby)
Motor Type Positional Rotation
Voltage - Rated 6VDC
Torque - Rated (oz-in / mNm) 38 / 268.4
Size / Dimension Rectangular - 0.787" x 1.594" (20.00mm x 40.50mm)
Mounting Hole Spacing 1.988" (50.50mm)
Termination Style Wire Leads with Connector
Temperature Range - Operating -10°C ~ 50°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507535-900-00005
Ultra Librarian 3D Model Ultra Librarian 900-00005 CAD Model

Description

N

You May Also Be Interested in

Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
4.5KW 480V 1000RPM ABS KO MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess