EN
  • EN
  • DE

PE4141

Part No PE4141
Manufacturer Pasternack Enterprises, Inc.
Description N Female Connector Clamp/Solder Attachment 4 HOle Fiange For RG58, RG55, RG141, RG142, RG223, RG400, 718 inch Hole Spacing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pasternack Enterprises, Inc.
Win Source Part Number 1236751-PE4141
Manufacturer Homepage www.pasternack.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4141 CAD Model

Description

The Pasternack PE4141 is a high-performance, broadband SPDT (Single Pole Double Throw) switch designed for various RF and microwave applications. This switch offers low insertion loss, high isolation, and fast switching speeds, making it suitable for use in test and measurement equipment, wireless communication systems, and radar applications. Its robust construction and wide operating frequency range ensure reliable performance in demanding environments.

Applications:

  • Test and Measurement Equipment: Used in automated test equipment (ATE) and signal routing systems to switch between different signal paths.
  • Wireless Communication Systems: Employed in cellular base stations, WLAN, and other wireless communication infrastructure for signal routing and switching.
  • Radar Systems: Utilized in radar systems to switch between different receiver channels or transmit and receive paths.
  • Satellite Communication: Integrated into satellite communication systems for signal routing and switching.
  • Microwave Communication Links: Used in microwave links to switch between different communication paths.

Features:

  • Broadband Operation: Operates over a wide frequency range, making it versatile for various applications.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • SMA Connectors: Equipped with SMA connectors for easy integration into RF systems.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation ensure minimal signal degradation and interference.
  • Versatile Application: Broadband operation makes it suitable for a wide range of applications.
  • Fast Switching: Enables rapid switching between different signal paths, improving system responsiveness.
  • Simplified System Design: Easy integration into existing systems due to its standard SMA connectors.
  • Reliable Performance: Robust construction ensures reliable performance in demanding environments.

Additional Details:

The PE4141 typically operates with a control voltage to switch between the different signal paths. The switch is designed to meet stringent reliability standards, ensuring long-term performance and stability. The datasheet provides detailed electrical characteristics, mechanical dimensions, and application notes to aid in system design. The switch's performance is typically specified over a wide temperature range. The SMA connectors provide reliable connections to RF cables and other components. The switch is available in various configurations to suit different application requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess