The PE4244 is a high-isolation SP4T RF switch from Pasternack Enterprises. It is designed for a wide range of wireless communication applications where high isolation, low insertion loss, and high linearity are critical. This switch operates from DC to 3 GHz, making it suitable for various frequency bands.
Applications:
- Wireless Communication Systems
- Test and Measurement Equipment
- Radar Systems
- Satellite Communication
- Switch Matrix Applications
Features:
- Frequency Range: DC to 3 GHz
- High Isolation: 55 dB (typical)
- Low Insertion Loss: 0.6 dB (typical)
- High Input IP3: +65 dBm (typical)
- Single Positive Supply: +3V to +5V
- CMOS Logic Control
Benefits:
- Improved Signal Integrity: High isolation minimizes signal leakage between ports.
- Enhanced System Performance: Low insertion loss ensures minimal signal attenuation.
- Reduced Distortion: High IP3 improves linearity and reduces intermodulation distortion.
- Simplified Integration: Single positive supply and CMOS logic control simplifies circuit design.
- Versatile Use: Wide frequency range supports a variety of wireless applications.
Technical Specifications:
The PE4244 has a supply voltage range of +3V to +5V. The switching speed is typically 10 μs. It is packaged in a compact 16-pin QFN package. The operating temperature range is -40°C to +85°C.