EN
  • EN
  • DE
  • IT

EP9652

Part No EP9652
Manufacturer PCA ELECTRONICS INC.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161903-EP9652
Categories Custom Parts
Manufacturer PCA ELECTRONICS INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP9652 CAD Model

Description

PCA Electronics Inc. EP9652 is a custom electronic component designed for specific purposes.

  • Popularity: Medium-popular product
  • Supply and Demand Status: Limited
  • Manufacturer: PCA Electronics Inc.
  • Win Source Part Number: 1161903-EP9652
  • Component Type: Essential component for custom parts

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Nichicon
Need more? Email Us
TA-I
Lowest to $0.1194
Panjit
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess