EN
  • EN
  • DE

PE42552

Part No PE42552
Manufacturer Peregrine Semiconductor
Description SPDT UltraCMOS RF Switch DC - 7500 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236784-PE42552
Manufacturer Homepage www.peregrine-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE42552 CAD Model

Description

The PE42552 is an UltraCMOS® SPDT RF Switch manufactured by Peregrine Semiconductor. This high-performance switch is designed for a wide range of wireless applications, providing excellent isolation and low insertion loss.

Applications:

  • Wireless Communication: Used in cellular base stations, wireless routers, and other communication equipment.
  • Test and Measurement Equipment: Switching RF signals in signal generators, spectrum analyzers, and other testing instruments.
  • Satellite Communication: Routing RF signals in satellite transceivers and ground stations.
  • Radar Systems: Used in radar front-end modules for signal routing.
  • Aerospace and Defense: Used in various RF applications requiring high reliability and performance.

Features:

  • SPDT Configuration: Single-Pole Double-Throw switch configuration for versatile signal routing.
  • UltraCMOS Technology: Utilizes Peregrine's UltraCMOS technology for superior RF performance.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Prevents unwanted signal leakage between ports.
  • High Linearity: Low distortion for preserving signal integrity.
  • Fast Switching Speed: Enables rapid switching between RF paths.
  • Small Package Size: Compact form factor for space-constrained applications.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Reduced Power Consumption: Efficient switching minimizes power consumption.
  • Enhanced Signal Integrity: High linearity ensures minimal signal distortion.
  • Compact Design: Small package size allows for high-density layouts.
  • Increased Reliability: UltraCMOS technology provides robust and reliable operation.

Technical Specifications:

The PE42552 typically operates from DC to 8 GHz, with an insertion loss of typically 0.5 dB at 3 GHz and isolation of 30 dB at 3 GHz. It operates on a single positive supply voltage (e.g., 3V or 5V). Switching speed is in the order of microseconds. The device is packaged in a small QFN package. It is designed to operate within a specified temperature range, typically -40°C to +85°C.

This RF switch is commonly used in applications where high performance, low power consumption, and small size are critical requirements. The PE42552 offers a robust and reliable solution for RF signal routing in a wide range of wireless communication and test equipment.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess