The PE4259-52 is a high-performance SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor, known for its low insertion loss, high isolation, and excellent linearity. It is designed for a wide range of wireless communication applications and general-purpose RF switching.
Applications
- Cellular infrastructure
- Wireless LAN (WLAN)
- Test and measurement equipment
- Satellite radio systems
- General RF switching
Features
- High linearity: IIP3 = +65 dBm
- Low insertion loss: 0.4 dB at 3 GHz
- High isolation: 32 dB at 3 GHz
- Single positive supply: 2.7 V to 5.5 V
- UltraCMOS® technology
- Compact QFN package
Benefits
- Improved signal integrity due to high linearity, minimizing distortion.
- Enhanced system performance with low insertion loss, maximizing signal strength and minimizing power loss.
- Reduced interference and crosstalk due to high isolation, ensuring signal purity.
- Simplified system design with a single positive supply, reducing component count and complexity.
- High reliability and performance due to UltraCMOS® technology.
- Space-saving design with a compact QFN package.
Additional Details
The PE4259-52 operates over a broad frequency range, typically from 100 MHz to 6 GHz, making it suitable for diverse RF applications. It is fabricated using Peregrine's UltraCMOS® process technology, which contributes to its superior RF performance and reliability. The SPDT switch is available in a compact QFN package, which is advantageous for space-constrained designs. The high IIP3 ensures minimal distortion, crucial in applications where signal fidelity is paramount. The low insertion loss helps maintain signal strength, while the high isolation prevents unwanted signals from leaking through. It is designed to handle RF signals efficiently with minimal impact on signal quality. It also boasts a CMOS-compatible control interface, facilitating easy integration with digital control circuits.