EN
  • EN
  • DE

PE43404

Part No PE43404
Manufacturer Peregrine Semiconductor
Description 75 -RF Digital Attenuator 4-bit, 15 dB, DC - 2.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236806-PE43404
Manufacturer Homepage www.peregrine-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE43404 CAD Model

Description

The PE43404 is a high-linearity, 7-bit RF digital step attenuator (DSA) covering a wide frequency range from 9 kHz to 6 GHz. This DSA is designed for precision attenuation control in various wireless communication systems and test equipment.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and remote radio heads.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Point-to-Point Radios: Microwave radios and satellite communication systems.
  • Military and Aerospace: Radar systems, electronic warfare, and communication systems.
  • Automotive: Radar and communication systems.

Features:

  • Frequency Range: Operates from 9 kHz to 6 GHz, covering a broad spectrum of applications.
  • Attenuation Range: Provides a 31.75 dB attenuation range in 0.25 dB steps.
  • High Linearity: Offers excellent linearity performance, ensuring minimal signal distortion.
  • Low Insertion Loss: Minimizes signal loss, preserving signal integrity.
  • Fast Switching Speed: Enables rapid attenuation changes for dynamic applications.
  • Integrated Control Logic: Simplifies integration into digital control systems.
  • Single Supply Operation: Operates from a single positive supply voltage.
  • Serial Interface: Controlled via a serial interface for easy programming.

Benefits:

  • Precise Attenuation Control: Enables accurate signal level adjustment for optimal performance.
  • Improved Signal Quality: Minimizes signal distortion and maintains signal integrity.
  • Enhanced System Performance: Improves overall system performance by optimizing signal levels.
  • Simplified Integration: Reduces design complexity and speeds up development time.
  • Wide Frequency Coverage: Supports a broad range of applications with a single device.
  • Cost-Effective Solution: Provides a high-performance attenuation solution at a competitive price.

Additional Details:

The PE43404 DSA is available in a small, surface-mount package, making it suitable for compact designs. It features a robust design that ensures reliable operation over a wide range of operating conditions. The device is controlled via a serial interface, allowing for easy integration with microcontrollers and other digital control systems. The high linearity and low insertion loss characteristics of the PE43404 make it an ideal choice for demanding applications where signal integrity is critical.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess