EN
  • EN
  • DE

AXA01C18-L

Part No AXA01C18-L
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V 20W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 9 Weeks
Features Isolated Module DC DC Converter Output 15V - - 1.33A 9V - 36V Input
Manufacturer Artesyn Embedded Technologies
Series AXA (20W)
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 6-DIP Module
Family Name AXA01C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 454-1782, AXA01C18-L-ND
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912330-AXA01C18-L
Ultra Librarian 3D Model Ultra Librarian AXA01C18-L CAD Model

Description

The AXA01C18-L is an isolated module DC DC converter with a 20W power output.

  • Type: Isolated Module DC DC Converter
  • Power Output: 20W
  • Operating Temperature Range: -40°C to 85°C
  • Input Voltage Range: 9V to 36V
  • Package: 6-DIP Module
  • Mounting: Through-Hole
  • Family: AXA01C
  • Category: Power Supplies - Board Mount
  • Supply and Demand Status: Balanced
  • Quantity per Package: 10
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8504.40.9580
  • Manufacturer: Artesyn Embedded Technologies
  • Other Part Numbers: 454-1782, AXA01C18-L-ND

You May Also Be Interested in

XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to €17.0158
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to €0.0461
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to €68.6040
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to €9.9051
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to €32.0693
FDK America, Inc.
DC DC CONVERTER
Lowest to €101.7437

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €35.9488 €71.8976
4+ €29.4964 €117.9856
6+ €28.5747 €171.4480
8+ €27.6528 €221.2227
10+ €26.7312 €267.3119
14+ €23.9659 €335.5223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess