EN
  • EN
  • DE

P149FCT38072HEB

Part No P149FCT38072HEB
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265507-P149FCT38072HEB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P149FCT38072HEB CAD Model

Description

The P149FCT38072HEB is a high-performance, low-skew 1-to-18 Clock Driver from Pericom Semiconductor. This device is designed for high-speed clock distribution in various applications. It accepts a single clock input and provides 18 identical clock outputs, minimizing skew and signal degradation.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Telecommunications: Base stations, transmission equipment, and optical networking systems.
  • Industrial Automation: Programmable logic controllers (PLCs), motion control systems, and data acquisition systems.
  • Test and Measurement Equipment: Oscilloscopes, logic analyzers, and signal generators.

Features:

  • 1-to-18 Clock Distribution: Provides 18 identical clock outputs from a single input.
  • Low Skew: Minimizes timing differences between outputs for accurate clock distribution.
  • High-Speed Operation: Supports high-frequency clock signals for demanding applications.
  • Low Jitter: Reduces unwanted variations in the clock signal, improving system performance.
  • Differential Inputs and Outputs: Offers improved noise immunity and signal integrity.
  • Selectable Output Impedance: Allows for optimization of signal matching.
  • Output Enable Control: Provides a means to disable outputs during testing or power management.

Benefits:

  • Improved System Performance: Low skew and jitter ensure accurate clock distribution, leading to better overall system performance.
  • Reduced Board Space: Consolidates multiple clock distribution components into a single device.
  • Simplified Design: Simplifies clock tree design and reduces complexity.
  • Enhanced Signal Integrity: Differential signaling and impedance matching improve signal quality.
  • Lower Power Consumption: Optimized design for efficient power usage.

Additional Details:

The P149FCT38072HEB typically operates from a 3.3V power supply. It is often available in a space-saving package such as a TSSOP or QFN. The specific frequency range supported depends on the exact configuration and can range from a few MHz to several hundred MHz. Consult the datasheet for precise electrical characteristics, timing specifications, and package information. Its operating temperature range is typically industrial grade, suitable for harsh environments.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,568 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess