EN
  • EN
  • DE

P15C3125W

Part No P15C3125W
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265535-P15C3125W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P15C3125W CAD Model

Description

The P15C3125W is a high-bandwidth bus switch manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed for high-speed data switching applications, enabling the seamless routing of signals between different buses or data paths. It features low on-resistance and minimal signal distortion, ensuring optimal signal integrity.

Applications:

  • Mobile Computing: Laptops, notebooks, and other portable devices.
  • Embedded Systems: Industrial control systems, automotive electronics, and networking equipment.
  • Data Acquisition Systems: Test and measurement equipment, medical devices, and scientific instruments.
  • Server and Storage Systems: Data centers, enterprise storage solutions, and high-performance computing platforms.
  • Networking Equipment: Routers, switches, and other network infrastructure devices.

Features:

  • High Bandwidth: Supports high-speed data transfer rates.
  • Low On-Resistance: Minimizes voltage drop and signal attenuation.
  • Low Capacitance: Reduces signal distortion and crosstalk.
  • Bidirectional Switching: Allows data to flow in either direction through the switch.
  • Break-Before-Make Switching: Prevents short circuits during switching transitions.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.

Benefits:

  • Improved System Performance: Enables high-speed data transfer and reduces signal degradation.
  • Increased Flexibility: Allows for dynamic routing of signals between different buses.
  • Reduced Board Space: Integrates multiple switching functions into a single device.
  • Simplified Design: Simplifies circuit design and reduces component count.
  • Enhanced Signal Integrity: Minimizes signal distortion and crosstalk.

Additional Details:

The P15C3125W typically operates from a 3.3V or 5V power supply. The 'W' suffix often indicates a specific package type. Consult the device's datasheet for the exact bandwidth specification (typically in the GHz range), on-resistance (typically a few ohms or less), and other critical electrical characteristics. It's often found in packages such as QSOP or TSSOP. Proper impedance matching is important to preserve signal integrity at high frequencies.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess