The P74FCT157CTP is a high-speed Quad 2-Input Multiplexer/Selector manufactured by Pericom Semiconductor (now Diodes Incorporated). It is part of the FCT (Fast CMOS Technology) logic family, which offers high performance and low power consumption. This device selects one of two 4-bit data sources based on the select input and provides the selected data at the output.
Applications
- Data selection and routing
- Memory address decoding
- Peripheral selection
- Logic function generation
- Signal multiplexing
- Instrumentation and control systems
Features
- High-speed operation: tpd = 4.7ns (typical)
- Low power consumption
- TTL-compatible inputs
- Output drive capability: 15 TTL loads
- Wide operating voltage range: 4.75V to 5.25V
- Operating temperature range: -40°C to +85°C
- Available in DIP and SOIC packages
Benefits
- Enables high-speed data selection and routing in digital systems.
- Reduces power consumption, making it suitable for battery-powered applications.
- Interfaces easily with TTL logic circuits.
- Provides sufficient output drive for a wide range of applications.
- Operates reliably over a wide range of temperature conditions.
- Offers flexibility in PCB design with multiple package options.
Additional Details
The P74FCT157CTP is housed in a 16-pin DIP (Dual In-line Package). It operates from a single 5V power supply. The device features four independent 2-input multiplexers, each with its own select input. The common enable input allows for disabling all outputs simultaneously. It's suitable for a wide range of digital logic applications where high speed, low power, and reliable performance are essential. This device is commonly used in computer systems, communication equipment, and industrial control systems. The propagation delay of 4.7ns ensures fast data selection, minimizing delays in critical signal paths. The P74FCT157CTP is a reliable and cost-effective solution for data selection and routing needs.