EN
  • EN
  • DE

PI3B3383LEX

Part No PI3B3383LEX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347883-PI3B3383LEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3383LEX CAD Model

Description

The PI3B3383LEX from Pericom is a high-bandwidth bus switch designed for high-speed signal switching applications. It's part of Pericom's broad portfolio of signal integrity solutions, focusing on minimizing signal degradation and maximizing performance in demanding digital systems. This particular bus switch is engineered to provide a clean and efficient signal path, enabling reliable data transmission in a variety of applications.

Applications:

  • High-speed data routing: Used in systems where rapid and efficient data transfer is critical, such as servers and networking equipment.
  • Signal multiplexing: Enables the selection of one signal from multiple inputs, streamlining circuit designs and reducing component count.
  • Bus isolation: Provides electrical isolation between different bus segments, preventing noise and interference from propagating through the system.
  • Data acquisition systems: Employed in data acquisition cards and systems where high-fidelity signal switching is required.
  • Portable devices: Can be utilized in portable electronics to switch between different data paths, optimizing power consumption and performance.

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission rates, accommodating demanding bandwidth requirements.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving overall system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions, providing flexibility in circuit design.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered applications.
  • Enable/Disable Control: Provides precise control over the switching function, enabling flexible system configuration.
  • Small Footprint Package: Allows for compact board layouts, saving valuable PCB space.

Benefits:

  • Improved Signal Integrity: The low on-resistance and high bandwidth characteristics ensure minimal signal degradation, resulting in more reliable data transmission.
  • Enhanced System Performance: Reduced propagation delay contributes to faster switching speeds and improved overall system responsiveness.
  • Greater Design Flexibility: Bidirectional signal switching and enable/disable control provide designers with greater flexibility in implementing complex switching functions.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications and minimizes overall system power requirements.
  • Simplified Board Layout: The small footprint package simplifies board layout and reduces component count, saving space and cost.
  • Increased System Reliability: Electrical isolation between bus segments protects against noise and interference, improving system reliability.

The PI3B3383LEX is typically supplied in a small surface-mount package. The specific package type and pinout details should be consulted from the manufacturer's datasheet. Understanding the voltage requirements and operating temperature range is crucial for correct and reliable operation. This bus switch represents a robust solution for high-performance signal switching needs, offering a compelling combination of speed, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess