The PI3USB10ZEE is a USB 2.0 high-speed switch from Pericom (now Diodes Incorporated), designed for switching USB data lines in various applications. It provides a low-resistance path for USB signals, minimizing signal degradation and ensuring reliable data transfer. This switch is commonly used in portable devices, docking stations, and other USB-enabled systems where signal routing is required.
Applications:
- USB Signal Switching
- Portable Devices (e.g., Smartphones, Tablets)
- Docking Stations
- USB Hubs
- Laptop Computers
Features:
- USB 2.0 High-Speed Compliant
- Low ON Resistance: Typically 5 Ohms
- Low Capacitance: Minimizes signal distortion
- Wide Bandwidth: Supports high-speed data transfer
- 3.3V Operation
- Enable/Disable Control
- Available in small form-factor packages (e.g., QFN)
Benefits:
- High-Speed Data Transfer: Compliant with USB 2.0 high-speed specifications for fast and reliable data transfer.
- Minimal Signal Degradation: Low ON resistance and capacitance ensure minimal signal loss and distortion.
- Space-Saving Design: Small form-factor packages allow for integration into compact devices.
- Flexible Signal Routing: Enables switching between different USB ports or devices.
- Low Power Consumption: Contributes to overall system power efficiency.
The PI3USB10ZEE is designed to meet the requirements of USB 2.0 high-speed applications, providing a clean and efficient signal path for data transfer. It features an enable/disable control that allows for easy integration into complex systems. The device is commonly used in applications where it is necessary to switch between different USB ports or devices, such as in docking stations, USB hubs, and portable devices with multiple USB interfaces. Its low power consumption and small package size make it an ideal choice for power-sensitive and space-constrained applications.