EN
  • EN
  • DE

PI5C3253CL

Part No PI5C3253CL
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4:1 Mux/DeMux Bus Switch with-2V Undershoot Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237544-PI5C3253CL
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3253CL CAD Model

Description

The PI5C3253CL is a dual 4:1 multiplexer/demultiplexer manufactured by Pericom. It is a high-speed CMOS device designed for signal routing and selection applications. This component allows for the selection of one of four inputs to be routed to a single output, or conversely, routing a single input to one of four outputs.

Applications:

  • Signal Routing: Used for routing signals in communication systems, data acquisition systems, and test equipment.
  • Data Multiplexing: Employed in data multiplexing applications to combine multiple data streams into a single stream.
  • Video Switching: Integrated into video switching systems for selecting between multiple video sources.
  • Memory Selection: Utilized in memory selection applications to switch between different memory banks.
  • Bus Isolation: Found in bus isolation applications to isolate different sections of a bus.

Features:

  • Dual 4:1 Multiplexer/Demultiplexer: Provides two independent 4:1 multiplexer/demultiplexer channels.
  • High-Speed Operation: Supports high-speed signal routing with minimal signal degradation.
  • Low On-Resistance: Features low on-resistance for minimal signal attenuation.
  • Low Power Consumption: Designed for low power consumption, suitable for portable applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits:

  • Flexible Signal Routing: Enables flexible signal routing and selection in various applications.
  • High-Performance: Delivers high-performance signal routing with minimal signal distortion.
  • Reduced Board Space: Reduces board space requirements due to its compact package.
  • Extended Battery Life: Contributes to extended battery life in portable devices.
  • Versatile Solution: Provides a versatile solution for a wide range of signal routing and selection needs.

Additional Details:

The PI5C3253CL typically operates from a 3.3V or 5V power supply. It is available in various package types, including TSSOP and QSOP. The device features TTL-compatible inputs and outputs. It is designed for operating temperatures ranging from -40°C to +85°C, making it suitable for industrial applications. The PI5C3253CL is a popular choice for signal routing and selection applications due to its high performance, low power consumption, and compact size. Detailed electrical characteristics, switching speeds, and pinout information are available in the Pericom datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess