EN
  • EN
  • DE

PI5C6800CQ

Part No PI5C6800CQ
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-Bit Bus Switch with Precharged Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237561-PI5C6800CQ
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C6800CQ CAD Model

Description

The PI5C6800CQ is a 3.3V, 8-Bit Bus Switch manufactured by Pericom Semiconductor. It is designed for high-speed signal switching applications where minimal signal degradation is required. This device is typically used to isolate or connect different buses in a system.

Applications

  • Bus isolation in mixed-voltage systems.
  • Multiplexing signals between different devices.
  • Data routing in high-speed applications.
  • Memory bus switching.
  • Hot-swapping applications.

Features

  • Low On-Resistance: Minimizes signal attenuation and voltage drop.
  • High Bandwidth: Supports high-speed data transfer rates.
  • 3.3V Operation: Compatible with 3.3V logic systems.
  • 8-Bit Configuration: Allows switching of 8-bit data buses.
  • TTL Compatible Control Inputs: Easy interfacing with standard TTL logic.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation during switching.
  • Increased System Performance: High bandwidth supports fast data transfer rates, improving overall system performance.
  • Simplified System Design: 3.3V operation simplifies power supply requirements and reduces component count.
  • Flexible Data Routing: 8-bit configuration allows for flexible data routing and signal multiplexing.
  • Easy Integration: TTL compatible control inputs simplify interfacing with existing logic circuits.

Additional Details

The PI5C6800CQ features a low on-resistance (typically less than 5 ohms), ensuring minimal signal attenuation during switching. The high bandwidth enables the device to support high-speed data transfer rates without introducing significant signal distortion. The device operates at 3.3V and is available in various packages. The propagation delay is very low, minimizing the impact on system timing. The control inputs are TTL compatible, making it easy to interface with standard TTL logic circuits. It also offers a power-down feature to conserve power when not actively switching signals.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess