EN
  • EN
  • DE

PI6C1202S

Part No PI6C1202S
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084784-PI6C1202S
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C1202S CAD Model

Description

The PI6C1202S is a clock buffer and distribution device from Pericom, designed to provide multiple copies of a clock signal with minimal signal degradation. It's primarily used to distribute a clock signal to various points on a circuit board while maintaining signal integrity and minimizing skew. This device is beneficial in systems where a single clock source needs to drive multiple loads.

Applications:

  • Clock distribution networks: Distributing clock signals across a PCB.
  • Server systems: Ensuring synchronized clock signals for multiple processors and memory modules.
  • Networking equipment: Distributing clock signals to various network interfaces and controllers.
  • Data acquisition systems: Providing synchronized clock signals for data sampling and processing.
  • Industrial control systems: Distributing clock signals for synchronized operation of different modules.

Features:

  • Multiple Outputs: Provides multiple buffered outputs of the input clock signal.
  • Low Skew: Minimizes the timing difference between the output signals.
  • Low Jitter: Ensures high-quality clock signals with minimal timing variations.
  • High Fanout: Capable of driving multiple loads without significant signal degradation.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Small Package: Available in compact packages to minimize board space.

Benefits:

  • Improved System Performance: Ensures synchronized operation of multiple components.
  • Reduced Signal Degradation: Buffers the clock signal to maintain signal integrity.
  • Simplified Clock Distribution: Simplifies the design of clock distribution networks.
  • Enhanced Signal Integrity: Low skew and jitter outputs minimize timing errors.
  • Energy Efficiency: Low power consumption contributes to lower system power requirements.

Additional Details:

The PI6C1202S operates from a standard power supply voltage and is available in various package options. It is designed to meet the stringent timing requirements of modern digital systems. Its high fanout and low skew characteristics make it an ideal choice for clock distribution applications. Detailed specifications include input clock frequency range, output frequency range, supply voltage, operating temperature range, and specific skew and jitter performance metrics. Consult the datasheet for complete technical information.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess