EN
  • EN
  • DE

PI6C2405A-1LX

Part No PI6C2405A-1LX
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348181-PI6C2405A-1LX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1LX CAD Model

Description

The PI6C2405A-1LX is a clock buffer, likely a part of the PI6C2405A series from Pericom Semiconductor (now Diodes Incorporated). This series is designed for distributing high-frequency clock signals with low skew and jitter, crucial for maintaining signal integrity in high-speed digital systems.

Applications:

  • Networking equipment (routers, switches)
  • Server and workstation motherboards
  • High-speed data communication systems
  • Graphics cards
  • Peripheral Component Interconnect (PCI) Express applications

Features:

  • Low skew outputs: Minimizes timing differences between clock outputs.
  • Low jitter: Reduces phase noise and timing uncertainty in clock signals.
  • Multiple output channels: Distributes clock signals to multiple devices simultaneously.
  • High-frequency operation: Supports clock frequencies up to several hundred MHz, depending on the specific version.
  • 3.3V power supply: Operates from a standard 3.3V power supply.
  • Output Enable (OE) control: Allows disabling the outputs for testing or power saving.
  • Advanced Power Management: Designed for efficient operation with low power consumption.
  • Package options: Available in TSSOP, SOIC, and other surface-mount packages.

Benefits:

  • Improved system performance: Low skew and jitter contribute to faster and more reliable data transfer.
  • Enhanced signal integrity: Minimizes noise and timing errors in high-speed clock signals.
  • Simplified clock distribution: Provides multiple synchronized clock signals from a single source.
  • Reduced design complexity: Eases the task of clock management in high-performance systems.
  • Lower power consumption: Contributes to a more energy-efficient system design.

Additional Details:

The PI6C2405A-1LX is typically used in applications requiring precise and stable clock signals for high-speed data transfer. The 'A' likely indicates an improved version of the PI6C2405. The exact specifications, such as the maximum operating frequency, output impedance, and propagation delay, are detailed in the product datasheet. Careful PCB layout and termination techniques are essential for maintaining signal integrity at high frequencies. Consult the manufacturer's datasheet for detailed specifications and application notes. The number of outputs and specific features may vary within the PI6C2405A series, so consult the datasheet for this particular part number.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess