The PI74ALVC16334AX is a 16-bit universal bus driver from Pericom Semiconductor. This device is designed for high-performance bus interface applications. It features low voltage operation, making it suitable for systems where power efficiency is critical. The device is part of the ALVC (Advanced Low Voltage CMOS) family, known for its high speed and low power consumption.
Applications
- High-speed data transfer systems
- Memory interface applications
- Bus isolation
- Level shifting applications
- Networking equipment
Features
- 16-bit bus driver
- Low voltage operation (typically 3.3V)
- High-speed data transfer
- Low power consumption
- TTL-compatible inputs
- Outputs can drive 50Ω transmission lines at 3.3V
- Available in TSSOP and other surface-mount packages
Benefits
- Improves system performance due to high-speed data transfer capabilities
- Reduces power consumption, making it ideal for portable and energy-efficient applications
- Simplifies system design with TTL-compatible inputs
- Offers flexibility with different package options
- Enhances signal integrity due to the ability to drive transmission lines
Additional Details
The PI74ALVC16334AX operates from a supply voltage of 2.3V to 3.6V. It features a propagation delay of typically around 3ns, which enables it to operate at high frequencies. The device also incorporates power-down protection, which disables the outputs when the supply voltage is removed. This prevents backflow current and potential damage to other components in the system. The operating temperature range is typically -40°C to +85°C.