EN
  • EN
  • DE

PI74FCT162H245CTAX

Part No PI74FCT162H245CTAX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275071-PI74FCT162H245CTAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT162H245CTAX CAD Model

Description

The PI74FCT162H245CTAX is a 16-bit transceiver manufactured by Pericom Semiconductor. It is designed for high-speed, bidirectional data transfer applications. This transceiver integrates advanced CMOS technology to achieve high performance and low power consumption, making it suitable for systems where efficient data communication is crucial.

Applications

  • Backplane Transceivers
  • Memory Interfacing
  • High-Speed Data Transmission
  • Networking Applications
  • Bus Isolation

Features

  • 16-bit Transceiver: Provides high-bandwidth data transfer.
  • Bidirectional Data Flow: Supports data transfer in both directions.
  • High-Speed Operation: Minimizes propagation delays for improved system performance.
  • Low-Power Consumption: Reduces energy requirements and heat dissipation.
  • CMOS Technology: Offers excellent noise immunity and stable operation.
  • TTL Compatible Inputs: Enables easy interfacing with TTL logic devices.
  • 3-State Outputs: Allows bus sharing in multi-device systems.

Benefits

  • Increased System Throughput: High-speed operation reduces data processing time.
  • Reduced Power Consumption: Low-power design lowers energy costs and extends battery life.
  • Simplified System Design: TTL compatible inputs simplify interfacing with other logic devices.
  • Enhanced System Flexibility: Bidirectional data flow supports a variety of communication protocols.
  • Reduced Board Space: Integration of multiple functions into a single device saves board space.
  • Improved Signal Integrity: Low output impedance minimizes signal reflections and distortions.

Additional Details

The PI74FCT162H245CTAX typically operates from a 4.5V to 5.5V power supply. It's commonly available in TSSOP (Thin Shrink Small Outline Package) or similar surface-mount packages which allow for high-density board layouts. Propagation delays are very short, allowing for use in high-speed synchronous and asynchronous data transfer applications. It incorporates a control pin that can enable or disable the transceiver function. Its low ground bounce characteristics help minimize noise. Common applications include memory interfacing, backplane transceivers, and high-speed bus transceivers. Its robust design and optimized electrical characteristics make it suitable for demanding digital communication environments.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess