EN
  • EN
  • DE

PI74FCT162H501TAC

Part No PI74FCT162H501TAC
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275073-PI74FCT162H501TAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162H501TAC CAD Model

Description

The PI74FCT162H501TAC is a 18-Bit Universal Bus Transceiver with Bus-Hold manufactured by Pericom Semiconductor. It's engineered for high-speed, bidirectional data transmission across backplanes and buses. The inclusion of bus-hold circuitry is a key feature, preventing floating inputs and ensuring signal integrity even when no external driver is present.

Applications

  • Backplane Transceivers
  • Memory Interfacing
  • High-Speed Data Transmission
  • Networking Equipment
  • Bus Expansion and Isolation

Features

  • 18-Bit Transceiver: Handles wide data paths efficiently.
  • Bidirectional Data Flow: Facilitates data transfer in both directions across the bus.
  • Bus-Hold Circuitry: Prevents floating inputs and maintains signal integrity.
  • High-Speed Operation: Designed for fast data transmission with minimal propagation delay.
  • Low Ground Bounce: Minimizes noise and improves signal quality.
  • TTL Compatible Inputs: Simplifies interfacing with TTL logic levels.
  • 3-State Outputs: Allows for bus sharing and isolation.

Benefits

  • Enhanced Data Integrity: Bus-hold feature ensures reliable data transmission by preventing floating inputs.
  • Increased System Throughput: High-speed operation reduces data processing time.
  • Reduced Noise: Low ground bounce characteristics contribute to a cleaner signal environment.
  • Simplified System Design: TTL compatibility simplifies interfacing with other logic components.
  • Greater Design Flexibility: Bidirectional capability and 3-state outputs offer flexibility in bus architecture.
  • Improved System Reliability: Robust design for dependable performance in demanding environments.

Additional Details

The PI74FCT162H501TAC operates typically between 4.5V and 5.5V. Packaging is usually TSSOP (Thin Shrink Small Outline Package) or similar to allow dense board assembly. Propagation delays are low, supporting high-frequency operation in synchronous and asynchronous systems. The bus-hold feature eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count. Typical applications include high-speed backplanes, memory-mapped systems, and any application where reliable, bidirectional data transfer is essential. The device is designed to minimize signal reflection and crosstalk, contributing to overall system performance and stability. It is well-suited for demanding environments where data integrity is paramount.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess