EN
  • EN
  • DE

PI74FCT163244AAX

Part No PI74FCT163244AAX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275077-PI74FCT163244AAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT163244AAX CAD Model

Description

The PI74FCT163244AAX is a 16-Bit Buffer/Line Driver with 3-STATE Outputs manufactured by Pericom Semiconductor. Designed for high-speed applications where buffering and driving signals across a bus or transmission line are necessary. The 3-STATE outputs are crucial for preventing bus contention and enabling efficient data transfer.

Applications

  • Memory Interfacing
  • Clock Distribution
  • Bus Buffering
  • Line Driving
  • Data Isolation

Features

  • 16-Bit Buffer/Line Driver: Handles wide data paths.
  • 3-STATE Outputs: Enables bus isolation and prevents bus contention.
  • High-Speed Operation: Designed for fast propagation delays to maximize system performance.
  • Low Ground Bounce: Minimizes noise and improves signal integrity.
  • TTL Compatible Inputs: Simplifies interfacing with TTL logic devices.
  • Low Power Consumption: Reduces energy requirements and heat dissipation.

Benefits

  • Increased System Throughput: High-speed operation reduces data processing time.
  • Reduced Noise: Low ground bounce minimizes signal distortion.
  • Simplified System Design: TTL compatible inputs streamline integration with other TTL-based components.
  • Enhanced System Flexibility: 3-STATE outputs provide versatility in bus configurations.
  • Reduced Power Consumption: Low-power design helps conserve energy in power-sensitive applications.
  • Improved Signal Integrity: Delivers robust drive capability for reliable signal transmission.

Additional Details

The PI74FCT163244AAX typically operates between 4.5V and 5.5V. It is available in TSSOP or similar surface-mount packages, allowing for efficient use of board space. The device features low propagation delays suitable for high-speed synchronous and asynchronous systems. The 3-STATE outputs ensure that multiple devices can share a common bus without causing signal conflicts. Common applications include memory address driving, clock distribution networks, and general-purpose bus buffering. The design minimizes signal reflection and crosstalk, improving overall system reliability. The device's low power consumption makes it an ideal choice for applications where energy efficiency is critical. The part is manufactured to meet stringent industry standards for signal integrity and electromagnetic compatibility.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess