EN
  • EN
  • DE

PI74FCT16374ATVX

Part No PI74FCT16374ATVX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185055-PI74FCT16374ATVX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT16374ATVX CAD Model

Description

The PI74FCT16374ATVX is a 16-bit D-type flip-flop with three-state outputs manufactured by Pericom. This device is designed for high-speed, low-power applications and is commonly used in data storage, memory buffering, and address driving circuits. Its key features include fast propagation delay, low ground bounce, and high output drive capability.

Applications:

  • Data Storage: Used in memory systems to store and buffer data.
  • Address Driving: Employed in address driving circuits to control memory access.
  • Clocked Storage Elements: Integrated into systems requiring synchronous data storage.
  • Bus Buffering: Utilized as a bus buffer to improve signal integrity and drive capability.
  • Register Files: Found in register file implementations for temporary data storage.

Features:

  • 16-Bit Wide: Provides 16 independent D-type flip-flops in a single package.
  • Three-State Outputs: Features three-state outputs for flexible bus interfacing.
  • Fast Propagation Delay: Offers a fast propagation delay, ensuring high-speed operation.
  • Low Ground Bounce: Designed to minimize ground bounce, improving signal integrity.
  • High Output Drive: Provides high output drive capability for driving heavily loaded buses.

Benefits:

  • High-Speed Performance: Enables fast data processing and transfer in high-speed systems.
  • Improved Signal Integrity: Minimizes noise and ground bounce, enhancing signal quality.
  • Flexible Bus Interfacing: Simplifies bus interfacing with its three-state outputs.
  • High Drive Capability: Ensures reliable signal transmission over heavily loaded buses.
  • Compact Design: Reduces board space requirements with its 16-bit wide configuration.

Additional Details:

The PI74FCT16374ATVX is typically characterized by its propagation delay, supply voltage, and operating temperature range. It is commonly used in applications where high-speed performance and reliable data storage are essential. The device's three-state outputs and high drive capability make it suitable for bus-oriented systems. Detailed technical specifications, including timing diagrams and electrical characteristics, are available in the product datasheet.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess