EN
  • EN
  • DE

PI74FCT2245TQA

Part No PI74FCT2245TQA
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968919-PI74FCT2245TQA
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT2245TQA CAD Model

Description

The PI74FCT2245TQA is an octal transceiver manufactured by Pericom (now Diodes Incorporated), designed for high-speed data transmission in bus-oriented applications. This transceiver provides bidirectional buffering and signal amplification, ensuring reliable data transfer across various digital systems. Its low propagation delay and high drive capability make it suitable for demanding applications requiring fast and efficient data communication.

Applications:

  • Data Communication Systems: Used in computer systems, networking equipment, and telecommunications infrastructure for high-speed data transmission between devices.
  • Bus Buffering: Employed in bus systems to buffer signals, isolate bus segments, and improve signal integrity.
  • Memory Interfacing: Integrated into memory systems to interface memory devices with processors and other digital components.
  • Industrial Control Systems: Used in industrial automation systems for transmitting data between controllers, sensors, and actuators.

Features:

  • Bidirectional Buffering: The PI74FCT2245TQA provides bidirectional buffering, allowing data to flow in either direction through the transceiver.
  • Low Propagation Delay: Designed with low propagation delay, minimizing signal delay and improving data transfer speeds.
  • High Drive Capability: Offers high drive capability, enabling the transceiver to drive heavily loaded bus lines and long cable lengths.
  • TTL/CMOS Compatible: Compatible with both TTL and CMOS logic levels, providing flexibility in system design.
  • 3-State Outputs: Features 3-state outputs, allowing the transceiver to be disabled and isolated from the bus.

Benefits:

  • Improved Data Transfer Speed: Low propagation delay enables faster data transfer rates, enhancing system performance.
  • Enhanced Signal Integrity: High drive capability and buffering improve signal integrity, ensuring reliable data transmission.
  • Flexible System Design: TTL/CMOS compatibility and 3-state outputs provide flexibility in system design and integration.
  • Increased System Reliability: Robust design and high-quality components ensure reliable performance in demanding environments.

The PI74FCT2245TQA meets industry standards for quality and performance, making it a dependable choice for high-speed data transmission in a variety of digital systems. Its low propagation delay, high drive capability, and bidirectional buffering ensure reliable data transfer and improved system performance.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess