The PI74FCT244TH from Pericom is an octal buffer/line driver designed for high-speed data transmission and signal buffering applications. This device features non-inverting outputs and is suitable for driving highly capacitive loads while maintaining signal integrity. It operates from a 4.75V to 5.25V supply voltage and is characterized for operation from -40°C to +85°C, making it suitable for a variety of industrial and commercial applications.
Applications:
- Memory address drivers
- Clock drivers
- Line transceivers
- Bus interface
- Data transmission systems
Features:
- High-speed operation: Typical propagation delay of 4.5 ns
- Low ground bounce
- TTL-compatible inputs
- 3-state outputs drive bus lines or buffer memory address registers
- Output source/sink drive capability: 48mA at VCC=5.0V
- ESD protection exceeds 2000 V human body model
- Available in a variety of packages including SOIC, SSOP, and DIP
Benefits:
- Improved system performance due to high-speed data transfer
- Enhanced signal integrity due to low ground bounce
- Easy integration with TTL logic circuits
- Increased system reliability through robust ESD protection
- Flexibility in board design due to multiple package options
Additional Details:
The PI74FCT244TH offers significant advantages in terms of speed and drive capability, making it an excellent choice for demanding applications where signal integrity is critical. Its wide operating temperature range and robust ESD protection ensure reliable performance in harsh environments. The device's TTL-compatible inputs allow for seamless integration with existing TTL logic circuits, simplifying system design and reducing development time. The high output drive capability enables the PI74FCT244TH to drive heavily loaded buses and transmission lines without significant signal degradation. Its 3-state outputs provide flexibility in bused applications, allowing multiple devices to share the same bus without contention. The buffer is commonly used in applications where increased fanout is required, enabling a single output to drive multiple inputs. The propagation delay characteristics are carefully controlled to minimize timing skew in high-speed systems.