EN
  • EN
  • DE

PI74FCT245ATSX

Part No PI74FCT245ATSX
Manufacturer Pericom
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Pericom
Win Source Part Number 348345-PI74FCT245ATSX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT245ATSX CAD Model

Description

The PI74FCT245ATSX is an octal transceiver with 3-state outputs from Pericom Semiconductor. It is part of the FCT (Fast CMOS Technology) family, offering a combination of high-speed performance and low power consumption. This device is designed for bidirectional data transfer across buses, often used for interfacing between systems or devices with different voltage levels or impedances.

Applications

  • Bidirectional Bus Transceiver: Transferring data between buses with different voltage levels or impedances.
  • Memory Interface: Connecting memory modules to a processor.
  • Peripheral Interface: Interfacing with peripheral devices.
  • Data Buffering: Temporarily storing data in communication systems.
  • Industrial Control Systems: Used in data acquisition and control applications where bidirectional data transfer is needed.

Features

  • High-Speed Operation: Achieves fast data transfer rates due to the FCT architecture.
  • Bidirectional Data Flow: Allows data transmission in both directions.
  • Octal Configuration: Handles 8 bits of data simultaneously.
  • Low Power Consumption: Minimizes power usage, contributing to energy efficiency.
  • TTL Compatible Inputs: Interfaces seamlessly with TTL logic levels.
  • 3-State Outputs: Provides high impedance state for bus isolation.
  • Direction Control Input: Controls the direction of data flow.
  • Operating Voltage: Typically operates at 5V.
  • Package Type: Available in various package options (e.g., SOIC, TSSOP) for different mounting requirements.

Benefits

  • Improved System Performance: High-speed operation reduces delays in data transfer.
  • Versatile Application: Suitable for a wide range of applications due to its bidirectional capability and octal configuration.
  • Reduced Power Consumption: Low power consumption leads to energy savings and reduced heat generation.
  • Easy Integration: TTL compatible inputs simplify interfacing with existing logic circuits.
  • Flexible Design: 3-state outputs allow for flexible bus management and isolation.
  • Compact Size: Availability in various package options allows for space-saving designs.

Additional Details

The PI74FCT245ATSX octal transceiver features a direction control input (DIR) that determines the direction of data flow. An output enable input (OE) controls whether the outputs are enabled or in a high-impedance state. This allows for flexible control of the transceiver's operation. The device is designed to minimize propagation delay, skew, and ground bounce for optimal performance in high-speed systems. The FCT family uses advanced CMOS technology to achieve its performance and low power characteristics. The specific operating temperature range and other electrical characteristics can be found in the device's datasheet. The 'SX' suffix typically refers to a specific packaging variant or operating temperature range.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0416 $61.2480
70+ $1.6752 $117.2640
110+ $1.6229 $178.5190
150+ $1.5705 $235.5750
195+ $1.5181 $296.0295
255+ $1.3611 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess