EN
  • EN
  • DE

PI74FCT245TQX

Part No PI74FCT245TQX
Manufacturer Pericom
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Pericom
Win Source Part Number 348349-PI74FCT245TQX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT245TQX CAD Model

Description

The PI74FCT245TQX is an octal transceiver with 3-state outputs manufactured by Pericom. It belongs to the FCT (Fast CMOS Technology) family, known for its high-speed operation and low power consumption. This transceiver is commonly used for bidirectional data transfer in various digital systems, enabling communication between devices or buses with different voltage levels or drive capabilities.

Applications

  • Bus Transceiver: Facilitating bidirectional data transfer between buses.
  • Memory Interface: Interfacing between memory and processors.
  • Peripheral Communication: Connecting microcontrollers to peripheral devices.
  • Data Buffering: Temporarily storing data during transmission.
  • Industrial Automation: Connecting various components in industrial control systems.

Features

  • High-Speed Operation: Provides fast data transfer rates due to the FCT architecture.
  • Bidirectional Data Flow: Enables data transmission in both directions.
  • Octal Configuration: Handles eight data bits simultaneously.
  • Low Power Consumption: Minimizes power dissipation for energy efficiency.
  • TTL Compatible Inputs: Interfaces with TTL logic levels.
  • 3-State Outputs: Offers high-impedance state for bus isolation.
  • Direction Control: Determines the direction of data flow.
  • Operating Voltage: Typically operates at 5V.
  • Package Type: Available in various package options (e.g., SOIC, TSSOP).

Benefits

  • Improved System Performance: High-speed operation reduces data transfer delays.
  • Versatile Application: Suitable for a wide range of applications due to its bidirectional capability.
  • Reduced Power Consumption: Low power consumption leads to energy savings.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other circuits.
  • Flexible Design: 3-state outputs enable flexible bus management.
  • Data isolation: Provides isolation between buses to prevent conflicts.

Additional Details

The PI74FCT245TQX includes a direction control (DIR) input, which determines the direction of data flow through the device. The output enable (OE) input controls whether the outputs are active or in a high-impedance state. The device minimizes propagation delay, skew, and ground bounce for high-speed operation. Refer to the datasheet for specific operating temperature ranges, voltage ranges, and other electrical characteristics. The 'QX' suffix refers to a specific packaging or quality standard; refer to the datasheet for specifics on this. This transceiver is commonly used where bi-directional data transfer at high speeds is needed and proper bus isolation is necessary.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,694 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess