The PI74FCT534ATQX is an octal D-type flip-flop from Pericom Semiconductor. This device is designed for high-performance bus interface applications requiring minimal propagation delay. It features a 3-state output, enabling it to be used in bus-oriented systems where multiple devices share a common bus. The device is fabricated using advanced CMOS technology, offering low power consumption and high noise immunity.
Applications
- High-speed bus systems
- Data buffers
- Address registers
- Memory address drivers
- Clocked storage elements
Features
- High-speed operation: tpd = 4.2 ns (typical)
- Low power consumption: ICC = 8 mA (maximum)
- TTL compatible inputs
- 3-state outputs drive bus lines directly
- Latch-up performance exceeds 500mA
- ESD protection exceeds 2000V
- Available in TSSOP package
Benefits
- Improved system performance due to fast propagation delays
- Reduced power consumption, leading to energy efficiency
- Easy integration with TTL logic circuits
- Direct interface to bus lines, eliminating the need for external drivers
- Enhanced reliability and robustness due to latch-up and ESD protection
- Space-saving design with the TSSOP package
Technical Specifications
The PI74FCT534ATQX operates within a supply voltage range of 4.75V to 5.25V. It has a maximum input voltage of 7V and an operating temperature range of -40°C to +85°C. The output drive capability is specified at ±24mA, allowing it to drive heavy bus loads. The device features positive-edge triggered D-type flip-flops with a common clock and output enable control. The output enable control allows the outputs to be placed in a high-impedance state, effectively disconnecting the device from the bus.
The package is a TSSOP (Thin Shrink Small Outline Package) which offers a small footprint and allows for efficient heat dissipation. The device is RoHS compliant, ensuring environmental safety.