EN
  • EN
  • DE

MRF5S4125NR1

Part No MRF5S4125NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 465MHZ TO-270-4 / Trans RF MOSFET N-CH 65V 5-Pin TO-270 W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 465MHz
Gain 23dB
Voltage - Test 28V
Current - Test 1.1A
Power - Output 25W
Voltage Rating DC 65V
Package TO-270AB
Manufacturer Package TO-270 WB-4
Win Source Part Number 789431-MRF5S4125NR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF5S4125N
Introduction Date January 17, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5S4125NR1 CAD Model

Description

The MRF5S4125NR1 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency for a wide range of applications. This device is part of NXP's renowned MRFS series, which is known for its robustness and reliability in demanding environments.

Key Features

  • Frequency Range: Specifically designed for broadband applications, the MRF5S4125NR1 operates effectively within the 450-520 MHz frequency range.
  • Output Power: With a high output power of 125 Watts, this transistor is capable of delivering significant power for its size, making it ideal for high-power amplifiers.
  • Gain: It provides a high gain of 18 dB, ensuring that signal strength is maintained or enhanced when amplifying RF signals.
  • Efficiency: The MRF5S4125NR1 has an excellent efficiency of 60%, minimizing power loss and heat generation during operation.
  • Integrated ESD Protection: Built-in electrostatic discharge protection safeguards the device from unexpected voltage spikes, enhancing its durability.
  • Thermal Performance: The transistor's superior thermal performance is ensured by its advanced design, which allows for effective heat dissipation.

Applications

The MRF5S4125NR1 is well-suited for a variety of applications that require high power and efficiency. These applications include, but are not limited to:

  • Commercial and public safety radio systems
  • Professional mobile radio (PMR) base stations
  • Industrial, scientific, and medical (ISM) applications
  • Broadband RF power amplifiers

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MRF5S4125NR1 is manufactured using state-of-the-art processes and is rigorously tested to ensure it meets these standards. Customers can trust this device to perform consistently in even the most challenging conditions.

Package and Support

The MRF5S4125NR1 comes in a TO-270-2 plastic package, which is designed for optimal electrical and thermal performance. NXP provides comprehensive technical support for this product, including detailed datasheets, application notes, and design resources to assist with integration and optimization.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess