EN
  • EN
  • DE

PI74LPT16244AEA

Part No PI74LPT16244AEA
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185475-PI74LPT16244AEA
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LPT16244AEA CAD Model

Description

The PI74LPT16244AEA is a 16-bit buffer/driver with 3-state outputs manufactured by Pericom Semiconductor (now Diodes Incorporated). It is part of the Low Power Transceiver (LPT) logic family, designed for high-speed, low-power applications. This device is typically used to improve signal drive capability and isolate bus capacitances in digital systems.

Applications

  • Memory buffering
  • Address and data bus driving
  • Clock distribution
  • Signal isolation
  • Backplane driving
  • Level translation

Features

  • 16-Bit Buffer/Driver: Provides buffering and increased drive capability for 16 signal lines.
  • 3-State Outputs: Allows the outputs to be disabled, providing isolation and bus sharing capabilities.
  • Low Power Consumption: Designed for low power operation, reducing overall system power consumption.
  • High-Speed Operation: Supports high-speed data transfer rates.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a wide voltage range (typically 3.3V or 5V).
  • Advanced Low-Power CMOS Technology: Utilizes advanced CMOS technology for low power and high performance.

Benefits

  • Improved Signal Integrity: Provides buffering and increased drive capability, improving signal integrity.
  • Reduced Loading Effects: Isolates bus capacitances, reducing loading effects on the driving signals.
  • Lower Power Consumption: Reduces overall system power consumption.
  • Increased System Performance: Supports high-speed data transfer rates, improving system performance.
  • Simplified System Design: TTL compatibility simplifies integration with other logic devices.

Additional Details

The PI74LPT16244AEA is typically packaged in a TSSOP (Thin Shrink Small Outline Package) or SOIC (Small Outline Integrated Circuit) package. The output enable (OE) input controls the 3-state outputs. When OE is high, the outputs are in the high-impedance state. Consult the Diodes Incorporated datasheet for detailed specifications, including propagation delays, power consumption figures, and package dimensions. Decoupling capacitors are recommended near the power supply pins for stable operation.

You May Also Be Interested in

NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess