EN
  • EN
  • DE

PI74LPT573CQX

Part No PI74LPT573CQX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1118836-PI74LPT573CQX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LPT573CQX CAD Model

Description

The Pericom PI74LPT573CQX is an octal transparent D-type latch with 3-STATE outputs. This device is designed for high-performance bus interface applications where speed and low power consumption are critical. It's part of Pericom's LPT (Low Power Transceiver) family, offering reduced power dissipation compared to standard logic devices.

Applications:

  • Memory interface: Buffering and latching data to and from memory devices.
  • Address decoding: Implementing address decoding logic in microprocessor systems.
  • Data bus buffering: Isolating and buffering data on a system bus.
  • I/O port expansion: Increasing the number of available I/O ports in a microcontroller system.
  • General purpose logic: Implementing various logic functions in digital circuits.

Features:

  • Octal configuration: Contains eight independent D-type latches.
  • Transparent latch operation: Output follows the input when the latch enable (LE) is high.
  • 3-STATE outputs: Allows outputs to be disabled, effectively disconnecting the device from the bus.
  • Low power consumption: Minimizes power dissipation in the system.
  • High speed operation: Enables fast data transfer rates.
  • Wide operating voltage range: Compatible with a variety of logic levels.

Benefits:

  • Improved system performance: High-speed operation enables faster data transfer rates.
  • Reduced power consumption: Minimizes power dissipation and extends battery life in portable applications.
  • Flexible system design: 3-STATE outputs allow for easy bus sharing and isolation.
  • Simplified circuit layout: Octal configuration reduces component count and simplifies board layout.
  • Enhanced system reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The PI74LPT573CQX operates with a supply voltage typically in the range of 2V to 5.5V. It has a propagation delay in the nanosecond range, making it suitable for high-speed applications. The 3-STATE outputs are controlled by an output enable (OE) input. When OE is high, the outputs are disabled, and when OE is low, the outputs are enabled. For detailed electrical characteristics, timing diagrams, and package information, refer to the official datasheet from Pericom (now Diodes Incorporated).

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,599 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess