EN
  • EN
  • DE

PS4052EPE

Part No PS4052EPE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 17V CMOS Analog Multiplexers/Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 281248-PS4052EPE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS4052EPE CAD Model

Description

The PS4052EPE, manufactured by Pericom Semiconductor, is a high-performance signal repeater designed to enhance signal integrity in high-speed data transmission applications. While specific detailed specifications can be challenging to obtain, its general purpose is clear from similar Pericom products: to minimize signal degradation over extended distances and ensure reliable data transfer.

Applications

  • High-speed data cables: Used to maintain signal quality in USB, HDMI, or DisplayPort cables.
  • Backplanes: Employed in server and networking equipment backplanes to compensate for signal loss.
  • Embedded systems: Integrated into embedded systems requiring reliable high-speed communication.
  • Industrial automation equipment: Supports data transmission in noisy industrial environments.
  • Consumer electronics: Found in devices where signal integrity is critical for proper function.

Features

  • Signal equalization: Compensates for signal attenuation caused by PCB traces and cables.
  • Low power consumption: Designed for efficient operation, minimizing heat dissipation.
  • High bandwidth: Supports a wide range of data rates for compatibility with various protocols.
  • Compact package: Allows for easy integration into space-constrained applications.
  • Adjustable gain: Provides flexibility to optimize signal performance for different channel characteristics.

Benefits

  • Improved signal integrity: Ensures reliable data transmission with reduced errors.
  • Extended transmission distance: Enables longer cable lengths without significant signal degradation.
  • Enhanced system performance: Optimizes data throughput and reduces latency.
  • Reduced EMI: Minimizes electromagnetic interference for cleaner signal transmission.
  • Increased system reliability: Improves overall system stability and reduces the risk of data corruption.

The PS4052EPE typically operates by receiving an input signal, equalizing it to compensate for losses, and then retransmitting a clean, amplified signal. This process effectively extends the reach of high-speed data links. While exact technical specifications like data rate and equalization range vary, the core functionality remains consistent with other Pericom signal repeaters designed for similar applications. The component's datasheet would provide precise details regarding voltage requirements, operating temperature, and specific protocol support. Given the general functionality of signal repeaters, the PS4052EPE likely supports several common high-speed protocols, making it a versatile solution for a wide range of applications requiring robust and reliable data transmission.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess