EN
  • EN
  • DE

PT7A4401BJ

Part No PT7A4401BJ
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283237-PT7A4401BJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT7A4401BJ CAD Model

Description

The PT7A4401BJ is a low-voltage supervisory circuit manufactured by Pericom (now Diodes Incorporated). It monitors the power supply voltage in microprocessor and digital systems and provides a reset signal when the voltage falls below a specified threshold, preventing erroneous operation.

Applications:

  • Microprocessor systems
  • Microcontroller systems
  • Digital signal processors (DSPs)
  • Embedded systems
  • Critical voltage monitoring
  • Portable devices

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Reset Output: Provides an active-low reset signal.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Available in small surface-mount packages.
  • Defined Reset Output Valid Down to VCC = 1.2V: Ensures reliable reset assertion even at very low supply voltages.
  • Built-in Glitch Immunity: Prevents false resets due to transient voltage dips or spikes.
  • No external components required: Simplifies board design.

Benefits:

  • Prevents System Malfunctions: Ensures proper system initialization and operation by asserting a reset during power-up, power-down, and voltage dips.
  • Improved System Reliability: Protects the system from data corruption and unpredictable behavior caused by low voltage conditions.
  • Reduced Power Consumption: Low supply current contributes to energy efficiency.
  • Simplified Design: Requires minimal external components, saving board space and reducing design complexity.
  • Reliable Reset Assertion: Guarantees reset operation even at very low voltages, ensuring system integrity in critical situations.

Additional Details:

The PT7A4401BJ monitors a single voltage supply. The reset threshold voltage is pre-determined and is specific to the part number. The device offers a precise and reliable way to monitor the supply voltage and assert a reset signal when the voltage falls below this threshold. Its glitch immunity prevents false resets caused by transient voltage variations, ensuring stable system operation. The PT7A4401BJ is often used in applications where data integrity and system reliability are crucial, such as embedded systems, industrial control equipment, and portable devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess