EN
  • EN
  • DE

PT7A7533WX

Part No PT7A7533WX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283269-PT7A7533WX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7A7533WX CAD Model

Description

The PT7A7533WX is a power management IC (PMIC) manufactured by Pericom (now Diodes Incorporated). It is designed to provide efficient power conversion and regulation for various electronic devices, especially portable and battery-powered applications. This device typically integrates multiple power management functions, such as buck converters and LDO regulators, into a single chip to reduce component count and board space.

Applications

  • Portable Devices: Smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Devices that require efficient power management for extended battery life.
  • Embedded Systems: Industrial control systems, IoT devices, and other embedded applications.
  • Consumer Electronics: Set-top boxes, digital cameras, and portable audio devices.
  • Wireless Communication Devices: Routers, modems, and other networking equipment.

Features

  • Integrated Buck Converters: High-efficiency step-down converters for voltage regulation.
  • Low Dropout Regulators (LDOs): Provides stable and clean voltage rails for sensitive analog and digital circuits.
  • Wide Input Voltage Range: Accommodates various power sources, including batteries and AC adapters.
  • Programmable Output Voltages: Allows for flexible configuration to meet specific application requirements.
  • Overvoltage Protection (OVP): Protects the connected circuits from damage due to voltage spikes.
  • Overcurrent Protection (OCP): Prevents excessive current flow, safeguarding the PMIC and connected devices.
  • Thermal Shutdown Protection (OTP): Automatically shuts down the device to prevent damage from overheating.
  • Enable/Disable Control: Offers a convenient method for controlling the power output.
  • Compact Package: Saves space on the printed circuit board (PCB).

Benefits

  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Stable Voltage Regulation: Provides consistent and reliable power to critical components.
  • Enhanced Protection: Integrated protection features prevent damage from electrical faults.
  • Flexible Configuration: Programmable outputs allow for customized power delivery.
  • Reduced Board Space: Compact package enables smaller and more efficient designs.
  • Simplified Design: Integration of multiple functions reduces the need for external components.

Additional Details

The PT7A7533WX is designed to operate within a specified input voltage range, which is typically compatible with various battery chemistries and AC adapter outputs. The output voltages can be configured to suit the needs of different system components. The switching frequency of the buck converters is optimized for both efficiency and low noise operation. The device is usually available in a small surface-mount package to minimize board space. For detailed specifications, including input voltage range, output voltage accuracy, switching frequency, and thermal characteristics, refer to the product datasheet. Proper thermal management is crucial for ensuring optimal performance and reliability, particularly under high load conditions. This PMIC is well-suited for applications where power efficiency, protection, and flexibility are key design considerations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess