EN
  • EN
  • DE
  • IT

PTR20H100CT

Part No PTR20H100CT
Manufacturer PFC Device Inc.
Catalog Misc Products
Description 20A 100V HPTR® Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PFC Device Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834431-PTR20H100CT
Ultra Librarian 3D Model Ultra Librarian PTR20H100CT CAD Model

Description

The PTR20H100CT is a transient voltage suppressor (TVS) diode manufactured by PFC Device Inc. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This TVS diode provides a fast response time and high surge handling capability, making it suitable for a variety of protection applications.

Applications

  • I/O port protection
  • Data line protection
  • Microcontroller protection
  • Power supply protection
  • Automotive electronics

Features

  • Unidirectional protection: Provides protection against positive transient voltages.
  • Low clamping voltage: Limits the voltage across the protected component during a surge event.
  • Fast response time: Quickly clamps the voltage to protect the circuit.
  • High surge capability: Can withstand high transient currents without damage.
  • Small package size: Allows for easy integration into compact circuit designs.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Protection against voltage surges: Prevents damage to sensitive electronic components from transient voltages.
  • Improved system reliability: Reduces the risk of component failure due to overvoltage events.
  • Fast response to transients: Quickly clamps the voltage to protect the circuit from damage.
  • Cost-effective protection: Provides a simple and effective solution for protecting electronic circuits.
  • Easy to implement: Can be easily integrated into existing circuit designs.

Additional Details

The PTR20H100CT has a standoff voltage of 20V. The clamping voltage is typically 33V. The peak pulse power is typically 400W. It has a junction temperature range from -55°C to +150°C. This TVS diode is designed to meet industry standards for surge protection. The diode is available in a SOD-123 package. Its small size allows for placement close to the protected components, minimizing lead inductance and improving protection effectiveness.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess