EN
  • EN
  • DE

PLL611-258SC-LR-A4

Part No PLL611-258SC-LR-A4
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833920-PLL611-258SC-LR-A4
Ultra Librarian 3D Model Ultra Librarian PLL611-258SC-LR-A4 CAD Model

Description

The PLL611-258SC-LR-A4 is a clock multiplier and jitter attenuator produced by PhaseLink Corporation, belonging to their PLL611 series. It is designed to provide precise and stable clock signals for applications where timing accuracy is paramount.

Applications:

  • Optical Networking: In DWDM and other optical systems for clock recovery and jitter reduction.
  • High-Speed Ethernet: For 10G, 40G, and 100G Ethernet applications requiring low-jitter clocks.
  • Data Storage: In storage area networks (SANs) and other high-performance storage systems.
  • Wireless Infrastructure: In base stations and other wireless equipment to ensure accurate timing synchronization.
  • Test and Measurement: In high-precision test equipment requiring stable and accurate clock sources.

Features:

  • Low Jitter Clock Generation: Provides a clean and stable clock output with minimal jitter.
  • Clock Multiplication Capabilities: Can multiply the input clock frequency to achieve desired output frequencies.
  • Jitter Attenuation: Reduces jitter present on the input clock, improving signal quality.
  • Programmable Output Frequency: Allows for flexible frequency selection to meet specific application requirements.
  • Compact Package: Enables easy integration into space-constrained designs.

Benefits:

  • Improved System Performance: Stable and accurate clock signals enhance overall system performance.
  • Reduced Bit Error Rates: Low jitter minimizes the risk of bit errors in high-speed data transmission.
  • Enhanced Signal Integrity: Low jitter contributes to improved signal integrity in critical data paths.
  • Simplified Clock Distribution: Clock multiplication simplifies the clock distribution network.
  • Increased Design Flexibility: Programmable output frequencies offer greater design flexibility.

The PLL611-258SC-LR-A4 operates on a standard supply voltage, typically 3.3V, and is designed to function within a specified temperature range. The “258SC” portion of the identifier likely represents a specific frequency range or configuration. The 'LR' indicates a long range application, while the A4 might denote a specific revision or manufacturing lot. Precise details regarding its exact frequency range and other specific parameters require consulting the device's official datasheet from PhaseLink.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess