EN
  • EN
  • DE

1437258

Part No 1437258
Manufacturer Phoenix Contact
Catalog Sensor Interface Junction Blocks
Description SENSOR ACTUATOR BOX 4SLOT 5POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Actuator Box
Color Green
Features 4 Connector Opening, Dust Tight, Waterproof
For Use With/Related Products Circular Connectors
Material Polybutylene Terephthalate (PBT)
Shell Size - Insert M12
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1615056-1437258
Ultra Librarian 3D Model Ultra Librarian 1437258 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR BOX SLOTS: 4
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Molex, LLC
IO;EPFS;IP67;60MM;8P5;8DI/8DO;PN
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR BOX WITH LED
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX 8SLOT 4POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess