EN
  • EN
  • DE

1511789

Part No 1511789
Manufacturer Phoenix Contact
Catalog Circular Connectors - Adapters
Description CONN Y-ADPT 5P-4/4P M-F/F INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Distributor Y-Shaped
Convert From (Adapter End) Male Pins
Convert To (Adapter End) Female Sockets (2)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M12
Number of Positions (Convert From) 5
Number of Positions (Convert To) 4 (3 + PE) (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Push-Twist
Housing Material Thermoplastic Polyurethane (TPU)
Housing Color Green
Features Coupling Nut
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Shielding Unshielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1615164-1511789
Ultra Librarian 3D Model Ultra Librarian 1511789 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CONN T-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Switchcraft Inc.
CONN ADAPTER 5P-5P F-F PNL MNT
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F-F PNL MNT
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F/M-F/M
Need more? Email Us
Phoenix Contact
CONN ADAPTER 4P-4P F-M INLINE
Need more? Email Us
Phoenix Contact
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Phoenix Contact
CONN ADAPTER 3P-3P F-M INLINE
Need more? Email Us
Amphenol Sine Systems Corp
CONN T-ADPT 3P-3/3P F-F/M INLINE
Need more? Email Us
TE Connectivity
CONN ADAPTER 8P-8P M-M PNL MNT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess