EN
  • EN
  • DE

1704402

Part No 1704402
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Wire to Board
Description TERM BLOCK 1POS 45DEG PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer Phoenix Contact
Series COMBICON ZFKKDS
Packaging Bulk
Part Status Active
Number of Levels 2
Positions Per Level 1
Mating Orientation 45° (135°) Angle with Board
Current 10 A
Voltage 300 V
Wire Gauge 12-26 AWG
Mounting Type Through Hole
Wire Termination Screwless - Spring Cage, Tension Clamp
Features Interlocking (Side)
Color Green
Housing Material Polyamide (PA), Nylon
Ultra Librarian 3D Model Ultra Librarian 1704402 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK 3POS 45DEG 3.5MM PCB
Lowest to $2.0245
WECO Electrical Connectors Inc.
PCB SCREW CONN;3P;5.08MM
Need more? Email Us
Phoenix Contact
TERM BLK 3P SIDE ENTRY 10MM PCB
Lowest to $12.1212
Phoenix Contact
TERM BLK 8POS SIDE ENT 3.5MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 10P SIDE ENT 3.81MM PCB
Lowest to $5.3592
Phoenix Contact
TERM BLK 2P SIDE ENT 3.81MM PCB
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5187
Phoenix Contact
TERM BLK 3P SIDE ENT 7.62MM PCB
Need more? Email Us
Amphenol Anytek
TERM BLK 2P SIDE ENT 3.81MM PCB
Lowest to $0.4458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess