EN
  • EN
  • DE

1757048 V0

Part No 1757048 V0
Manufacturer Phoenix Contact
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200950-1757048 V0
Categories Custom Parts
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1757048 V0 CAD Model

Description

The 1757048 V0 is a product manufactured by Phoenix Contact, a company specializing in electrical connection, electronic interface, and industrial automation technologies. Based on the product type, this appears to be a surge protection device.

Applications

  • Protection of sensitive electronic equipment from voltage surges.
  • Industrial automation systems.
  • Power distribution panels.
  • Telecommunications equipment.
  • Renewable energy systems (solar, wind).

Features

  • Surge protection: Protects against transient voltage spikes caused by lightning or switching events.
  • Compact design: Allows for easy installation in confined spaces.
  • High surge current capacity: Can handle significant surge currents without damage.
  • Visual indication: Provides a visual indication of the device's status.
  • DIN rail mountable: Designed for easy installation on standard DIN rails.

Benefits

  • Reduced downtime: Prevents equipment damage caused by surges, minimizing downtime.
  • Increased equipment lifespan: Protects sensitive electronics from harmful voltage transients, extending their lifespan.
  • Improved system reliability: Ensures stable and reliable operation of electrical systems.
  • Reduced maintenance costs: Prevents damage and reduces the need for costly repairs.
  • Enhanced safety: Protects personnel from electrical hazards associated with voltage surges.

Additional Details

The 1757048 V0 surge protection device is typically designed to protect against specific voltage levels and surge currents, as specified in its datasheet. It is commonly used in conjunction with other protective devices to provide comprehensive surge protection. Installation should be performed by qualified personnel in accordance with applicable electrical codes and standards. Regular inspection and testing are recommended to ensure the device is functioning correctly. Phoenix Contact provides detailed datasheets and technical documentation for their products to assist with proper selection and installation. Check Phoenix Contact's website for the most recent technical information.

You May Also Be Interested in

Panjit
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess