EN
  • EN
  • DE

2772077

Part No 2772077
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Terminal Block 2 4 24-6 AWG 500 V 76 A 6 kV M 4 1.5 Nm PA Screw Gray UK Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CB, CSA, KEMA, UL, cULus
Color Grey
Connector Type Screw
Current 65 A
Current Rating 76 A
Depth 10.2 mm
Flammability Rating UL94 V-0
Height 78 mm
Housing Color Grey
Housing Material Polyamide
Insulation Material Nylon
Lead Free Lead Free
Length 77.5 mm
Max Current Rating 57 A
Max Supply Voltage 500 V
Mount Cable
Number of Circuits 1
Number of Contacts 4
Number of Levels 2
Number of Poles 4
Number of Positions 4
Number of Rows 4
Radiation Hardening No
RoHS Compliant
Stripping Length 8 mm
Terminal Width 10.2 mm
Termination Screw
Voltage 600 V
Voltage Rating 500 V
Voltage Rating (DC) 500 V
Weight 44.250005 g
Width 10.2 mm
Wire/Cable Gauge 6 AWG
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 20 AWG
Win Source Part Number 1164080-2772077
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2772077 CAD Model

Description

The Phoenix Contact 1164080-2772077 is a 4-position, 2-level terminal block with a screw connector.

  • Voltage Rating: 500V
  • Current Rating: 76A
  • Housing Material: polyamide
  • Housing Color: grey
  • Insulation Material: nylon
  • Approvals: CB, CSA, KEMA, UL, cULus
  • Width: 10.2mm
  • Height: 78mm
  • Depth: 10.2mm
  • Stripping Length: 8mm
  • Wire/Cable Gauge: 6 AWG
  • Flammability Rating: UL94 V-0
  • Lead-Free: true
  • Ideal for: cable mounting

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5579 $63.3474
14+ $8.6625 $121.2750
21+ $8.3922 $176.2362
29+ $8.1220 $235.5380
37+ $7.8505 $290.4685
50+ $7.0386 $351.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess